Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120637R4BEEN

Description
37.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120637R4BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120637R4BEEN-ND
Chip Resistor - Surface Mount TNPW120637R4BEEN-ND
37.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 37.4 OHM 1/4W 0.1% 1206 - TNPW120637R4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/4W 0.1% 1206
TNPW120637R4BEEN
RES 37.4 OHM 1/4W 0.1% 1206 TNPW120637R4BEEN
RES 37.4ohm 1/4W 0.1% 1206

RES 37.4ohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW120637R4BEEN-ND TNPW120637R4BEEN
Product Name Chip Resistor - Surface Mount RES 37.4 OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details