Vishay Intertechnology, Inc. RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS TNPW120637K4BEEN

Description
RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS - TNPW120637K4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
TNPW120637K4BEEN
RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS TNPW120637K4BEEN
RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - 541-3871-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3871-2-ND
Chip Resistor - Surface Mount 541-3871-2-ND
37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3871-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3871-6-ND
Chip Resistor - Surface Mount 541-3871-6-ND
37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3871-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3871-1-ND
Chip Resistor - Surface Mount 541-3871-1-ND
37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120637K4BEEN 541-3871-2-ND
Product Name RES 37.4K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.5200 watts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details