Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206379RBETA

Description
379 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
379 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206379RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206379RBETA-ND
Chip Resistor - Surface Mount TNPW1206379RBETA-ND
379 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

379 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 379 Ohm, 0.1%, 25 Ppm Vishay - 66C0395 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 379 Ohm, 0.1%, 25 Ppm Vishay
66C0395
Tnpw, 1206, 379 Ohm, 0.1%, 25 Ppm Vishay 66C0395
TNPW, 1206, 379 Ohm, 0.1%, 25 ppm

TNPW, 1206, 379 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206379RBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206379RBETA
Chip Resistor - Surface Mount TNPW1206379RBETA
RES 379 OHM 0.1% 1/4W 1206

RES 379 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1206379RBETA-ND 66C0395 TNPW1206379RBETA
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 379 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 379 ohms 379 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details