Vishay Intertechnology, Inc. RES 36.0 OHM 1/4W 0.1% 1206 TNPW120636R0BETA

Description
RES 36.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 36.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/4W 0.1% 1206 - TNPW120636R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/4W 0.1% 1206
TNPW120636R0BETA
RES 36.0 OHM 1/4W 0.1% 1206 TNPW120636R0BETA
RES 36.0ohm 1/4W 0.1% 1206

RES 36.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120636R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120636R0BETA-ND
Chip Resistor - Surface Mount TNPW120636R0BETA-ND
36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120636R0BETA TNPW120636R0BETA-ND
Product Name RES 36.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 36 ohms 36 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details