Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120636K5BETY

Description
36.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120636K5BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120636K5BETY-ND
Chip Resistor - Surface Mount TNPW120636K5BETY-ND
36.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

36.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 36.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120636K5BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 36.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120636K5BETY
Res Thin Film 1206 36.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120636K5BETY
Res Thin Film 1206 36.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 36.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 36.5 Kohm, 0.1%, 25 Ppm Vishay - 66C0361 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 36.5 Kohm, 0.1%, 25 Ppm Vishay
66C0361
Tnpw, 1206, 36.5 Kohm, 0.1%, 25 Ppm Vishay 66C0361
TNPW, 1206, 36.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 36.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120636K5BETY-ND TNPW120636K5BETY 66C0361
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 36.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 36.5 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details