Vishay Intertechnology, Inc. RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120636K1BETA

Description
RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120636K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120636K1BETA
RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW120636K1BETA
RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW120636K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120636K1BETA-ND
Chip Resistor - Surface Mount TNPW120636K1BETA-ND
36.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

36.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120636K1BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120636K1BETA
Chip Resistor - Surface Mount TNPW120636K1BETA
RES 36.1K OHM 0.1% 1/4W 1206

RES 36.1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 36.1 Kohm, 0.1%, 25 Ppm Vishay - 66C0356 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 36.1 Kohm, 0.1%, 25 Ppm Vishay
66C0356
Tnpw, 1206, 36.1 Kohm, 0.1%, 25 Ppm Vishay 66C0356
TNPW, 1206, 36.1 kOhm, 0.1%, 25 ppm

TNPW, 1206, 36.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW120636K1BETA TNPW120636K1BETA-ND TNPW120636K1BETA 66C0356
Product Name RES 36.1K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 36.1 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details