Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120636K1BEEA

Description
36.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
36.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120636K1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120636K1BEEA-ND
Chip Resistor - Surface Mount TNPW120636K1BEEA-ND
36.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 1206 36.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW120636K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 36.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW120636K1BEEA
Res Thin Film 1206 36.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120636K1BEEA
Res Thin Film 1206 36.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 36.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW120636K1BEEA-ND TNPW120636K1BEEA
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 36.1K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details