Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206365RBETA

Description
365 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
365 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206365RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206365RBETA-ND
Chip Resistor - Surface Mount TNPW1206365RBETA-ND
365 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

365 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 365 OHM 1/4W 0.1% 1206 - TNPW1206365RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/4W 0.1% 1206
TNPW1206365RBETA
RES 365 OHM 1/4W 0.1% 1206 TNPW1206365RBETA
RES 365ohm 1/4W 0.1% 1206

RES 365ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 365 Ohm, 0.1%, 25 Ppm Vishay - 66C0366 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 365 Ohm, 0.1%, 25 Ppm Vishay
66C0366
Tnpw, 1206, 365 Ohm, 0.1%, 25 Ppm Vishay 66C0366
TNPW, 1206, 365 Ohm, 0.1%, 25 ppm

TNPW, 1206, 365 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206365RBETA-ND TNPW1206365RBETA 66C0366
Product Name Chip Resistor - Surface Mount RES 365 OHM 1/4W 0.1% 1206 Tnpw, 1206, 365 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details