Vishay Intertechnology, Inc. Vishay/DaleRES 35.7 OHM 1/4W 0.1% 1206 TNPW120635R7BEEN

Description
Vishay/DaleRES 35.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 35.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 35.7 OHM 1/4W 0.1% 1206 - TNPW120635R7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 35.7 OHM 1/4W 0.1% 1206
TNPW120635R7BEEN
Vishay/DaleRES 35.7 OHM 1/4W 0.1% 1206 TNPW120635R7BEEN
Vishay/DaleRES 35.7ohm 1/4W 0.1% 1206

Vishay/DaleRES 35.7ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120635R7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120635R7BEEN-ND
Chip Resistor - Surface Mount TNPW120635R7BEEN-ND
35.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120635R7BEEN TNPW120635R7BEEN-ND
Product Name Vishay/DaleRES 35.7 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers