Vishay Intertechnology, Inc. Thin Film Resistors - SMD 35.2Kohms .1% 25ppm TNPW120635K2BETA

Description
Thin Film Resistors - SMD 35.2Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 35.2Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 35.2Kohms .1% 25ppm - TNPW120635K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 35.2Kohms .1% 25ppm
TNPW120635K2BETA
Thin Film Resistors - SMD 35.2Kohms .1% 25ppm TNPW120635K2BETA
Thin Film Resistors - SMD 35.2Kohms .1% 25ppm

Thin Film Resistors - SMD 35.2Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120635K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120635K2BETA-ND
Chip Resistor - Surface Mount TNPW120635K2BETA-ND
35.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

35.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120635K2BETA TNPW120635K2BETA-ND
Product Name Thin Film Resistors - SMD 35.2Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details