Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206357RDETA

Description
357 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
357 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206357RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206357RDETA-ND
Chip Resistor - Surface Mount TNPW1206357RDETA-ND
357 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

357 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206357RDETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206357RDETA
Chip Resistor - Surface Mount TNPW1206357RDETA
RES 357 OHM 0.5% 1/4W 1206

RES 357 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 357 Ohm, 0.5%, 25 Ppm Vishay - 66C0354 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 357 Ohm, 0.5%, 25 Ppm Vishay
66C0354
Tnpw, 1206, 357 Ohm, 0.5%, 25 Ppm Vishay 66C0354
TNPW, 1206, 357 Ohm, 0.5%, 25 ppm

TNPW, 1206, 357 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206357RDETA-ND TNPW1206357RDETA 66C0354
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 357 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details