Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206357RBETY

Description
357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206357RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206357RBETY-ND
Chip Resistor - Surface Mount TNPW1206357RBETY-ND
357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 357 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206357RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 357 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206357RBETY
Res Thin Film 1206 357 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206357RBETY
Res Thin Film 1206 357 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 357 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 357 Ohm, 0.1%, 25 Ppm Vishay - 66C0353 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 357 Ohm, 0.1%, 25 Ppm Vishay
66C0353
Tnpw, 1206, 357 Ohm, 0.1%, 25 Ppm Vishay 66C0353
TNPW, 1206, 357 Ohm, 0.1%, 25 ppm

TNPW, 1206, 357 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206357RBETY-ND TNPW1206357RBETY 66C0353
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 357 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 357 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details