Vishay Intertechnology, Inc. RES 34.8K OHM 1/4W 0.1% 1206 TNPW120634K8BEEA

Description
RES 34.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 34.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/4W 0.1% 1206 - TNPW120634K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/4W 0.1% 1206
TNPW120634K8BEEA
RES 34.8K OHM 1/4W 0.1% 1206 TNPW120634K8BEEA
RES 34.8Kohm 1/4W 0.1% 1206

RES 34.8Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120634K8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120634K8BEEA-ND
Chip Resistor - Surface Mount TNPW120634K8BEEA-ND
34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120634K8BEEA TNPW120634K8BEEA-ND
Product Name RES 34.8K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details