Vishay Intertechnology, Inc. Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120634K0BETY

Description
Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120634K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120634K0BETY
Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120634K0BETY
Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120634K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120634K0BETY-ND
Chip Resistor - Surface Mount TNPW120634K0BETY-ND
34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay - 66C0318 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay
66C0318
Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay 66C0318
TNPW, 1206, 34 kOhm, 0.1%, 25 ppm

TNPW, 1206, 34 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120634K0BETY TNPW120634K0BETY-ND 66C0318
Product Name Res Thin Film 1206 34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details