Vishay Intertechnology, Inc. RES 34.0K OHM 1/4W 0.1% 1206 TNPW120634K0BETA

Description
RES 34.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 34.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/4W 0.1% 1206 - TNPW120634K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/4W 0.1% 1206
TNPW120634K0BETA
RES 34.0K OHM 1/4W 0.1% 1206 TNPW120634K0BETA
RES 34.0Kohm 1/4W 0.1% 1206

RES 34.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120634K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120634K0BETA-ND
Chip Resistor - Surface Mount TNPW120634K0BETA-ND
34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay - 66C0317 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay
66C0317
Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay 66C0317
TNPW, 1206, 34 kOhm, 0.1%, 25 ppm

TNPW, 1206, 34 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120634K0BETA TNPW120634K0BETA-ND 66C0317
Product Name RES 34.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 34 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers