Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206348RBETY

Description
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206348RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206348RBETY-ND
Chip Resistor - Surface Mount TNPW1206348RBETY-ND
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 348 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206348RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 348 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206348RBETY
Res Thin Film 1206 348 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206348RBETY
Res Thin Film 1206 348 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 348 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 348 Ohm, 0.1%, 25 Ppm Vishay - 66C0336 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 348 Ohm, 0.1%, 25 Ppm Vishay
66C0336
Tnpw, 1206, 348 Ohm, 0.1%, 25 Ppm Vishay 66C0336
TNPW, 1206, 348 Ohm, 0.1%, 25 ppm

TNPW, 1206, 348 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206348RBETY-ND TNPW1206348RBETY 66C0336
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 348 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 348 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details