Vishay Intertechnology, Inc. RES 33.2K OHM 1/4W 0.1% 1206 TNPW120633K2BEEA

Description
RES 33.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W 0.1% 1206 - TNPW120633K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W 0.1% 1206
TNPW120633K2BEEA
RES 33.2K OHM 1/4W 0.1% 1206 TNPW120633K2BEEA
RES 33.2Kohm 1/4W 0.1% 1206

RES 33.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3870-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3870-2-ND
Chip Resistor - Surface Mount 541-3870-2-ND
33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3870-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3870-6-ND
Chip Resistor - Surface Mount 541-3870-6-ND
33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3870-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3870-1-ND
Chip Resistor - Surface Mount 541-3870-1-ND
33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 4W Resistor - 52-TNPW120633K2BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW120633K2BEEA
SMD 4W Resistor 52-TNPW120633K2BEEA
RES SMD 33.2K OHM 0.1% 1/4W 1206 Product overview: TNPW120633K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120633K2BEEA can be used for catalog matching and distributor lookup.

RES SMD 33.2K OHM 0.1% 1/4W 1206 Product overview: TNPW120633K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120633K2BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW120633K2BEEA 541-3870-2-ND 52-TNPW120633K2BEEA
Product Name RES 33.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount SMD 4W Resistor
Mounting / Packaging 1206 1206; 1206
Resistance Range 33200 ohms 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers