Vishay Intertechnology, Inc. THIN FILM,1206,33K,1%,50PPM,T/R,HAZMAT TNPW120633K0FHEA

Description
THIN FILM,1206,33K,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,33K,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,33K,1%,50PPM,T/R,HAZMAT - TNPW120633K0FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,33K,1%,50PPM,T/R,HAZMAT
TNPW120633K0FHEA
THIN FILM,1206,33K,1%,50PPM,T/R,HAZMAT TNPW120633K0FHEA
THIN FILM,1206,33K,1%,50P PM,T/R,HAZMAT

THIN FILM,1206,33K,1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW120633K0FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120633K0FHEA-ND
Chip Resistor - Surface Mount TNPW120633K0FHEA-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120633K0FHEA TNPW120633K0FHEA-ND
Product Name THIN FILM,1206,33K,1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details