Vishay Intertechnology, Inc. RES 33.0K OHM 1/4W 0.1% 1206 TNPW120633K0BEEA

Description
RES 33.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 33.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1/4W 0.1% 1206 - TNPW120633K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/4W 0.1% 1206
TNPW120633K0BEEA
RES 33.0K OHM 1/4W 0.1% 1206 TNPW120633K0BEEA
RES 33.0Kohm 1/4W 0.1% 1206

RES 33.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-9876-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9876-1-ND
Chip Resistor - Surface Mount 541-9876-1-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9876-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9876-2-ND
Chip Resistor - Surface Mount 541-9876-2-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9876-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9876-6-ND
Chip Resistor - Surface Mount 541-9876-6-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120633K0BEEA 541-9876-1-ND
Product Name RES 33.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details