Vishay Intertechnology, Inc. Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206332KBETY

Description
Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206332KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206332KBETY
Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206332KBETY
Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206332KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206332KBETY-ND
Chip Resistor - Surface Mount TNPW1206332KBETY-ND
332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 332 Kohm, 0.1%, 25 Ppm Vishay - 66C0299 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 332 Kohm, 0.1%, 25 Ppm Vishay
66C0299
Tnpw, 1206, 332 Kohm, 0.1%, 25 Ppm Vishay 66C0299
TNPW, 1206, 332 kOhm, 0.1%, 25 ppm

TNPW, 1206, 332 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206332KBETY TNPW1206332KBETY-ND 66C0299
Product Name Res Thin Film 1206 332K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 332 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details