Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206330RBEEN

Description
RES 330 OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 330 OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW1206330RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206330RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW1206330RBEENDKR-ND
RES 330 OHM 0.1% 0.52W 1206

RES 330 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206330RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206330RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW1206330RBEENCT-ND
RES 330 OHM 0.1% 0.52W 1206

RES 330 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206330RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206330RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW1206330RBEENTR-ND
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 330 OHM 1/4W 0.1% 1206 - TNPW1206330RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 0.1% 1206
TNPW1206330RBEEN
RES 330 OHM 1/4W 0.1% 1206 TNPW1206330RBEEN
RES 330ohm 1/4W 0.1% 1206

RES 330ohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW1206330RBEENDKR-ND TNPW1206330RBEEN
Product Name Chip Resistor - Surface Mount RES 330 OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details