Vishay Precision Group Chip Resistor - Surface Mount TNPW1206330RBEEA

Description
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3868-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3868-2-ND
Chip Resistor - Surface Mount 541-3868-2-ND
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3868-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3868-6-ND
Chip Resistor - Surface Mount 541-3868-6-ND
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3868-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3868-1-ND
Chip Resistor - Surface Mount 541-3868-1-ND
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 330 OHM 1/4W 0.1% 1206 - TNPW1206330RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 0.1% 1206
TNPW1206330RBEEA
RES 330 OHM 1/4W 0.1% 1206 TNPW1206330RBEEA
RES 330ohm 1/4W 0.1% 1206

RES 330ohm 1/4W 0.1% 1206

Supplier's Site
Res, Thin Film, 330R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 27K5912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 330R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
27K5912
Res, Thin Film, 330R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 27K5912
RES, THIN FILM, 330R, 0.1%, 0.25W, 1206, REEL; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 330R, 0.1%, 0.25W, 1206, REEL; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay - 33AK9480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay
33AK9480
Res, 330R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay 33AK9480
RES, 330R, AEC-Q200, 0.4W, 1206 ROHS COMPLIANT: YES

RES, 330R, AEC-Q200, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3868-2-ND TNPW1206330RBEEA 27K5912 33AK9480
Product Name Chip Resistor - Surface Mount RES 330 OHM 1/4W 0.1% 1206 Res, Thin Film, 330R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay Res, 330R, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details