Vishay Intertechnology, Inc. RES 330K OHM 1/4W 0.1% 1206 TNPW1206330KBEEA

Description
RES 330Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 330Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/4W 0.1% 1206 - TNPW1206330KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/4W 0.1% 1206
TNPW1206330KBEEA
RES 330K OHM 1/4W 0.1% 1206 TNPW1206330KBEEA
RES 330Kohm 1/4W 0.1% 1206

RES 330Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3867-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3867-6-ND
Chip Resistor - Surface Mount 541-3867-6-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3867-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3867-2-ND
Chip Resistor - Surface Mount 541-3867-2-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3867-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3867-1-ND
Chip Resistor - Surface Mount 541-3867-1-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 330K, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay - 33AK9479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay
33AK9479
Res, 330K, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay 33AK9479
RES, 330K, AEC-Q200, 0.4W, 1206 ROHS COMPLIANT: YES

RES, 330K, AEC-Q200, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206330KBEEA 541-3867-6-ND 33AK9479
Product Name RES 330K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Res, 330K, Aec-Q200, 0.4W, 1206 Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 330000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details