Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206324RBETA

Description
324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206324RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206324RBETA-ND
Chip Resistor - Surface Mount TNPW1206324RBETA-ND
324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 324 OHM 1/4W 0.1% 1206 - TNPW1206324RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/4W 0.1% 1206
TNPW1206324RBETA
RES 324 OHM 1/4W 0.1% 1206 TNPW1206324RBETA
RES 324ohm 1/4W 0.1% 1206

RES 324ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 324 Ohm, 0.1%, 25 Ppm Vishay - 66C0275 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 324 Ohm, 0.1%, 25 Ppm Vishay
66C0275
Tnpw, 1206, 324 Ohm, 0.1%, 25 Ppm Vishay 66C0275
TNPW, 1206, 324 Ohm, 0.1%, 25 ppm

TNPW, 1206, 324 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206324RBETA-ND TNPW1206324RBETA 66C0275
Product Name Chip Resistor - Surface Mount RES 324 OHM 1/4W 0.1% 1206 Tnpw, 1206, 324 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details