Vishay Intertechnology, Inc. Vishay/DaleRES 31.6 OHM 1/4W 0.1% 1206 TNPW120631R6BEEN

Description
Vishay/DaleRES 31.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 31.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 31.6 OHM 1/4W 0.1% 1206 - TNPW120631R6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 31.6 OHM 1/4W 0.1% 1206
TNPW120631R6BEEN
Vishay/DaleRES 31.6 OHM 1/4W 0.1% 1206 TNPW120631R6BEEN
Vishay/DaleRES 31.6ohm 1/4W 0.1% 1206

Vishay/DaleRES 31.6ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120631R6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120631R6BEEN-ND
Chip Resistor - Surface Mount TNPW120631R6BEEN-ND
31.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120631R6BEEN TNPW120631R6BEEN-ND
Product Name Vishay/DaleRES 31.6 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details