Vishay Intertechnology, Inc. THIN FILM,1206,316,1%,50PPM,T/R,HAZMAT TNPW1206316RFHEA

Description
THIN FILM,1206,316,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,316,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,316,1%,50PPM,T/R,HAZMAT - TNPW1206316RFHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,316,1%,50PPM,T/R,HAZMAT
TNPW1206316RFHEA
THIN FILM,1206,316,1%,50PPM,T/R,HAZMAT TNPW1206316RFHEA
THIN FILM,1206,316,1%,50P PM,T/R,HAZMAT

THIN FILM,1206,316,1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206316RFHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206316RFHEA-ND
Chip Resistor - Surface Mount TNPW1206316RFHEA-ND
316 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206316RFHEA TNPW1206316RFHEA-ND
Product Name THIN FILM,1206,316,1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details