Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206312RBETY

Description
312 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
312 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206312RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206312RBETY-ND
Chip Resistor - Surface Mount TNPW1206312RBETY-ND
312 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

312 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 312 Ohm, 0.1%, 25 Ppm Vishay - 66C0247 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 312 Ohm, 0.1%, 25 Ppm Vishay
66C0247
Tnpw, 1206, 312 Ohm, 0.1%, 25 Ppm Vishay 66C0247
TNPW, 1206, 312 Ohm, 0.1%, 25 ppm

TNPW, 1206, 312 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW1206312RBETY-ND 66C0247
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 312 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 312 ohms
Unlock Full Specs
to access all available technical data