Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120630R1DHTA

Description
30.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120630R1DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120630R1DHTA-ND
Chip Resistor - Surface Mount TNPW120630R1DHTA-ND
30.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

30.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 30.1 Ohm, 0.5%, 50 Ppm Vishay - 66C0204 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 30.1 Ohm, 0.5%, 50 Ppm Vishay
66C0204
Tnpw, 1206, 30.1 Ohm, 0.5%, 50 Ppm Vishay 66C0204
TNPW, 1206, 30.1 Ohm, 0.5%, 50 ppm

TNPW, 1206, 30.1 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW120630R1DHTA-ND 66C0204
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 30.1 Ohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers