Vishay Intertechnology, Inc. Thin Film Resistors - SMD 30.1ohms .1% 25ppm TNPW120630R1BETY

Description
Thin Film Resistors - SMD 30.1ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 30.1ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 30.1ohms .1% 25ppm - TNPW120630R1BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 30.1ohms .1% 25ppm
TNPW120630R1BETY
Thin Film Resistors - SMD 30.1ohms .1% 25ppm TNPW120630R1BETY
Thin Film Resistors - SMD 30.1ohms .1% 25ppm

Thin Film Resistors - SMD 30.1ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120630R1BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120630R1BETY-ND
Chip Resistor - Surface Mount TNPW120630R1BETY-ND
30.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120630R1BETY TNPW120630R1BETY-ND
Product Name Thin Film Resistors - SMD 30.1ohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details