Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120630K0BETY

Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120630K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120630K0BETY-ND
Chip Resistor - Surface Mount TNPW120630K0BETY-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 30K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120630K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 30K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120630K0BETY
Res Thin Film 1206 30K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120630K0BETY
Res Thin Film 1206 30K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 30K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay - 66C0195 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay
66C0195
Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay 66C0195
TNPW, 1206, 30 kOhm, 0.1%, 25 ppm

TNPW, 1206, 30 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120630K0BETY-ND TNPW120630K0BETY 66C0195
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 30K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 30 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details