Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120630K0BEEN

Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3866-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3866-6-ND
Chip Resistor - Surface Mount 541-3866-6-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3866-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3866-1-ND
Chip Resistor - Surface Mount 541-3866-1-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3866-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3866-2-ND
Chip Resistor - Surface Mount 541-3866-2-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,1206,30K,.1%,25PPM,T/R,HAZMAT - TNPW120630K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,30K,.1%,25PPM,T/R,HAZMAT
TNPW120630K0BEEN
THIN FILM,1206,30K,.1%,25PPM,T/R,HAZMAT TNPW120630K0BEEN
THIN FILM,1206,30K,.1%,25 PPM,T/R,HAZMAT

THIN FILM,1206,30K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW120630K0BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW120630K0BEEN
Resistors - Chip Resistor - Surface Mount TNPW120630K0BEEN
RES 30K OHM 0.1% 0.52W 1206

RES 30K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-3866-6-ND TNPW120630K0BEEN TNPW120630K0BEEN
Product Name Chip Resistor - Surface Mount THIN FILM,1206,30K,.1%,25PPM,T/R,HAZMAT Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers