Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206309KBETY

Description
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206309KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206309KBETY-ND
Chip Resistor - Surface Mount TNPW1206309KBETY-ND
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 309K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206309KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 309K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206309KBETY
Res Thin Film 1206 309K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206309KBETY
Res Thin Film 1206 309K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 309K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 309 Kohm, 0.1%, 25 Ppm Vishay - 66C0230 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 309 Kohm, 0.1%, 25 Ppm Vishay
66C0230
Tnpw, 1206, 309 Kohm, 0.1%, 25 Ppm Vishay 66C0230
TNPW, 1206, 309 kOhm, 0.1%, 25 ppm

TNPW, 1206, 309 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206309KBETY-ND TNPW1206309KBETY 66C0230
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 309K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 309 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details