Vishay Precision Group RES 301K OHM 1/4W 0.1% 1206 TNPW1206301KBEEA

Description
RES 301Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 301Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/4W 0.1% 1206 - TNPW1206301KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/4W 0.1% 1206
TNPW1206301KBEEA
RES 301K OHM 1/4W 0.1% 1206 TNPW1206301KBEEA
RES 301Kohm 1/4W 0.1% 1206

RES 301Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNP301KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP301KACDKR-ND
Chip Resistor - Surface Mount TNP301KACDKR-ND
301 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP301KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP301KACTR-ND
Chip Resistor - Surface Mount TNP301KACTR-ND
301 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP301KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP301KACCT-ND
Chip Resistor - Surface Mount TNP301KACCT-ND
301 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 301K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 84R1926 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 301K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
84R1926
Res, Thin Film, 301K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 84R1926
RES, THIN FILM, 301K, 0.1%, 0.25W, 1206, REEL; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 301K, 0.1%, 0.25W, 1206, REEL; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 301K, 0.1%, 0.25W, 1206; Resistance Vishay - 84R1925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 301K, 0.1%, 0.25W, 1206; Resistance Vishay
84R1925
Res, Thin Film, 301K, 0.1%, 0.25W, 1206; Resistance Vishay 84R1925
RES, THIN FILM, 301K, 0.1%, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 301K, 0.1%, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206301KBEEA TNP301KACDKR-ND 84R1926
Product Name RES 301K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Res, Thin Film, 301K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 301000 ohms 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details