Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206300RBETA

Description
300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206300RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206300RBETA-ND
Chip Resistor - Surface Mount TNPW1206300RBETA-ND
300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

300 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 300 OHM 1/4W 0.1% 1206 - TNPW1206300RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/4W 0.1% 1206
TNPW1206300RBETA
RES 300 OHM 1/4W 0.1% 1206 TNPW1206300RBETA
RES 300ohm 1/4W 0.1% 1206

RES 300ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 300 Ohm, 0.1%, 25 Ppm Vishay - 66C0215 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 300 Ohm, 0.1%, 25 Ppm Vishay
66C0215
Tnpw, 1206, 300 Ohm, 0.1%, 25 Ppm Vishay 66C0215
TNPW, 1206, 300 Ohm, 0.1%, 25 ppm

TNPW, 1206, 300 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206300RBETA-ND TNPW1206300RBETA 66C0215
Product Name Chip Resistor - Surface Mount RES 300 OHM 1/4W 0.1% 1206 Tnpw, 1206, 300 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details