Vishay Intertechnology, Inc. RES 2.00M OHM 1/4W 0.1% 1210 TNPW12062M00BETA

Description
RES 2.00Mohm 1/4W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.00Mohm 1/4W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 1/4W 0.1% 1210 - TNPW12062M00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/4W 0.1% 1210
TNPW12062M00BETA
RES 2.00M OHM 1/4W 0.1% 1210 TNPW12062M00BETA
RES 2.00Mohm 1/4W 0.1% 1210

RES 2.00Mohm 1/4W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062M00BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062M00BETA-ND
Chip Resistor - Surface Mount TNPW12062M00BETA-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistors Vishay - 19K4579 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
19K4579
Resistors Vishay 19K4579
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062M00BETA TNPW12062M00BETA-ND 19K4579
Product Name RES 2.00M OHM 1/4W 0.1% 1210 Chip Resistor - Surface Mount Resistors Vishay
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details