Vishay Intertechnology, Inc. SMD 4W Resistor TNPW12062M00BEEN

Description
RES SMD 2M OHM 0.1% 1/4W 1206 Product overview: TNPW12062M00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2M OHM 0.1% 1/4W 1206 Product overview: TNPW12062M00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-TNPW12062M00BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW12062M00BEEN
SMD 4W Resistor 52-TNPW12062M00BEEN
RES SMD 2M OHM 0.1% 1/4W 1206 Product overview: TNPW12062M00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEN can be used for catalog matching and distributor lookup.

RES SMD 2M OHM 0.1% 1/4W 1206 Product overview: TNPW12062M00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.00M OHM 1/3W 0.1% 1206 - TNPW12062M00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/3W 0.1% 1206
TNPW12062M00BEEN
RES 2.00M OHM 1/3W 0.1% 1206 TNPW12062M00BEEN
RES 2.00Mohm 1/3W 0.1% 1206

RES 2.00Mohm 1/3W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3864-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3864-1-ND
Chip Resistor - Surface Mount 541-3864-1-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3864-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3864-6-ND
Chip Resistor - Surface Mount 541-3864-6-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3864-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3864-2-ND
Chip Resistor - Surface Mount 541-3864-2-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100642-TNPW12062M00BEEN
Resistors - Chip Resistor - Surface Mount 1100642-TNPW12062M00BEEN
Win Source Part Number: 1100642-TNPW12062M00 BEEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CPF0805B1M87E1; ERJ-8ENF2004V; ERJ-8GEYJ205V; RCV12062M00FKEA; ERJP08J205V; CRCW12062M00FKEA; KTR18EZPF2004; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3864-1,541-3864- 2,TNPW12062M00BEEN-N D,TNPW1206 2M 0.1% T9 E52 E3,541-3864-6 Base Product Number: TNPW1206

Win Source Part Number: 1100642-TNPW12062M00BEEN
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CPF0805B1M87E1; ERJ-8ENF2004V; ERJ-8GEYJ205V; RCV12062M00FKEA; ERJP08J205V; CRCW12062M00FKEA; KTR18EZPF2004;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3864-1,541-3864-2,TNPW12062M00BEEN-ND,TNPW1206 2M 0.1% T9 E52 E3,541-3864-6
Base Product Number: TNPW1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW12062M00BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW12062M00BEEN
Resistors - Chip Resistor - Surface Mount TNPW12062M00BEEN
RES 2M OHM 0.1% 0.52W 1206

RES 2M OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW12062M00BEEN TNPW12062M00BEEN 541-3864-1-ND 1100642-TNPW12062M00BEEN TNPW12062M00BEEN
Product Name SMD 4W Resistor RES 2.00M OHM 1/3W 0.1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Power Rating 3 watts 0.5200 watts 0.2500 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details