Vishay Intertechnology, Inc. SMD 0.25W 2000000ohm 200V Resistor TNPW12062M00BEEA

Description
Fixed Resistor, Thin Film, 0.25W, 2000000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12062M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.25W, 2000000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12062M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 2000000ohm 200V Resistor - 52-TNPW12062M00BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 2000000ohm 200V Resistor
52-TNPW12062M00BEEA
SMD 0.25W 2000000ohm 200V Resistor 52-TNPW12062M00BEEA
Fixed Resistor, Thin Film, 0.25W, 2000000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12062M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 2000000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12062M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12062M00BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.00M OHM 1/4W 0.1% 1206 - TNPW12062M00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/4W 0.1% 1206
TNPW12062M00BEEA
RES 2.00M OHM 1/4W 0.1% 1206 TNPW12062M00BEEA
RES 2.00Mohm 1/4W 0.1% 1206

RES 2.00Mohm 1/4W 0.1% 1206

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW12062M00BEEA
937184-TNPW12062M00BEEA
Chip Resistor - Surface Mount - TNPW12062M00BEEA 937184-TNPW12062M00BEEA
Manufacturer: Vishay Win Source Part Number: 937184-TNPW12062M00B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-TNPW12062M00BEEA TR, TNPW1206 2M 0.1% T9 ET1 E3, TNPW12062M00BEEA-ND, 541-TNPW12062M00BEEA CT, 541-TNPW12062M00BEEA DKR

Manufacturer: Vishay
Win Source Part Number: 937184-TNPW12062M00BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 2 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-TNPW12062M00BEEATR, TNPW1206 2M 0.1% T9 ET1 E3, TNPW12062M00BEEA-ND, 541-TNPW12062M00BEEACT, 541-TNPW12062M00BEEADKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12062M00BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12062M00BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW12062M00BEEATR-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12062M00BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12062M00BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW12062M00BEEACT-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12062M00BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12062M00BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW12062M00BEEADKR-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES SMD 2M OHM 0.1% 1/4W 1206 - 873-TNPW12062M00BEEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2M OHM 0.1% 1/4W 1206
873-TNPW12062M00BEEA
RES SMD 2M OHM 0.1% 1/4W 1206 873-TNPW12062M00BEEA
RES SMD 2M OHM 0.1% 1/4W 1206

RES SMD 2M OHM 0.1% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW12062M00BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW12062M00BEEA
Resistors - Chip Resistor - Surface Mount TNPW12062M00BEEA
RES 2M OHM 0.1% 0.52W 1206

RES 2M OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW12062M00BEEA TNPW12062M00BEEA 937184-TNPW12062M00BEEA 541-TNPW12062M00BEEATR-ND 873-TNPW12062M00BEEA TNPW12062M00BEEA
Product Name SMD 0.25W 2000000ohm 200V Resistor RES 2.00M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount - TNPW12062M00BEEA Chip Resistor - Surface Mount RES SMD 2M OHM 0.1% 1/4W 1206 Resistors - Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 (3216 Metric)
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Power Rating 4 watts 0.5200 watts 0.2500 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers