Vishay Intertechnology, Inc. Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12062K98BETY

Description
Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12062K98BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12062K98BETY
Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12062K98BETY
Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K98BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K98BETY-ND
Chip Resistor - Surface Mount TNPW12062K98BETY-ND
2.98 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.98 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.98 Kohm, 0.1%, 25 Ppm Vishay - 65C9735 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.98 Kohm, 0.1%, 25 Ppm Vishay
65C9735
Tnpw, 1206, 2.98 Kohm, 0.1%, 25 Ppm Vishay 65C9735
TNPW, 1206, 2.98 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.98 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K98BETY TNPW12062K98BETY-ND 65C9735
Product Name Res Thin Film 1206 2.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 2.98 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details