Vishay Intertechnology, Inc. Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12062K80BETY

Description
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12062K80BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12062K80BETY
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12062K80BETY
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K80BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K80BETY-ND
Chip Resistor - Surface Mount TNPW12062K80BETY-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12062K80BETY TNPW12062K80BETY-ND
Product Name Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details