Vishay Intertechnology, Inc. RES 2.80K OHM 1/4W 0.1% 1206 TNPW12062K80BETA

Description
RES 2.80Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.80Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/4W 0.1% 1206 - TNPW12062K80BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/4W 0.1% 1206
TNPW12062K80BETA
RES 2.80K OHM 1/4W 0.1% 1206 TNPW12062K80BETA
RES 2.80Kohm 1/4W 0.1% 1206

RES 2.80Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K80BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K80BETA-ND
Chip Resistor - Surface Mount TNPW12062K80BETA-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.8 Kohm, 0.1%, 25 Ppm Vishay - 65C9722 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.8 Kohm, 0.1%, 25 Ppm Vishay
65C9722
Tnpw, 1206, 2.8 Kohm, 0.1%, 25 Ppm Vishay 65C9722
TNPW, 1206, 2.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K80BETA TNPW12062K80BETA-ND 65C9722
Product Name RES 2.80K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.8 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details