Vishay Intertechnology, Inc. RES 2.80K OHM 1/4W 0.1% 1206 TNPW12062K80BEEA

Description
RES 2.80Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.80Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/4W 0.1% 1206 - TNPW12062K80BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/4W 0.1% 1206
TNPW12062K80BEEA
RES 2.80K OHM 1/4W 0.1% 1206 TNPW12062K80BEEA
RES 2.80Kohm 1/4W 0.1% 1206

RES 2.80Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-4597-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4597-6-ND
Chip Resistor - Surface Mount 541-4597-6-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4597-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4597-2-ND
Chip Resistor - Surface Mount 541-4597-2-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4597-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4597-1-ND
Chip Resistor - Surface Mount 541-4597-1-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12062K80BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12062K80BEEA
Chip Resistor - Surface Mount TNPW12062K80BEEA
RES 2.8K OHM 0.1% 1/4W 1206

RES 2.8K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12062K80BEEA 541-4597-6-ND TNPW12062K80BEEA
Product Name RES 2.80K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2800 ohms 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details