Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12062K71BETA

Description
2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12062K71BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K71BETA-ND
Chip Resistor - Surface Mount TNPW12062K71BETA-ND
2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 2.71K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12062K71BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12062K71BETA
RES 2.71K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12062K71BETA
RES 2.71K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 2.71K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K71BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12062K71BETA
Chip Resistor - Surface Mount TNPW12062K71BETA
RES 2.71K OHM 0.1% 1/4W 1206

RES 2.71K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 2.71 Kohm, 0.1%, 25 Ppm Vishay - 65C9712 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.71 Kohm, 0.1%, 25 Ppm Vishay
65C9712
Tnpw, 1206, 2.71 Kohm, 0.1%, 25 Ppm Vishay 65C9712
TNPW, 1206, 2.71 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.71 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW12062K71BETA-ND TNPW12062K71BETA TNPW12062K71BETA 65C9712
Product Name Chip Resistor - Surface Mount RES 2.71K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 2.71 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details