Vishay Intertechnology, Inc. Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW12062K61FHEA

Description
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R - TNPW12062K61FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
TNPW12062K61FHEA
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW12062K61FHEA
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K61FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K61FHEA-ND
Chip Resistor - Surface Mount TNPW12062K61FHEA-ND
2.61 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.61 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12062K61FHEA TNPW12062K61FHEA-ND
Product Name Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details