Vishay Intertechnology, Inc. RES 2.55K OHM 1/4W 0.1% 1206 TNPW12062K55BETA

Description
RES 2.55Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.55Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/4W 0.1% 1206 - TNPW12062K55BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/4W 0.1% 1206
TNPW12062K55BETA
RES 2.55K OHM 1/4W 0.1% 1206 TNPW12062K55BETA
RES 2.55Kohm 1/4W 0.1% 1206

RES 2.55Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K55BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K55BETA-ND
Chip Resistor - Surface Mount TNPW12062K55BETA-ND
2.55 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.55 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 2.55 Kohm, 0.1%, 25 Ppm Vishay - 65C9690 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.55 Kohm, 0.1%, 25 Ppm Vishay
65C9690
Tnpw, 1206, 2.55 Kohm, 0.1%, 25 Ppm Vishay 65C9690
TNPW, 1206, 2.55 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.55 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K55BETA TNPW12062K55BETA-ND 65C9690
Product Name RES 2.55K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 2.55 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers