Vishay Intertechnology, Inc. RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS TNPW12062K52BEEA

Description
RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS - TNPW12062K52BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
TNPW12062K52BEEA
RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS TNPW12062K52BEEA
RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K52BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K52BEEA-ND
Chip Resistor - Surface Mount TNPW12062K52BEEA-ND
2.52 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.52 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12062K52BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12062K52BEEA
Chip Resistor - Surface Mount TNPW12062K52BEEA
RES 2.52K OHM 0.1% 1/4W 1206

RES 2.52K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12062K52BEEA TNPW12062K52BEEA-ND TNPW12062K52BEEA
Product Name RES 2.52K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.5200 watts 0.5200 watts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers