Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12062K49FHTA

Description
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12062K49FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K49FHTA-ND
Chip Resistor - Surface Mount TNPW12062K49FHTA-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 2.49K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12062K49FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12062K49FHTA
RES 2.49K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW12062K49FHTA
RES 2.49K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 2.49K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12062K49FHTA-ND TNPW12062K49FHTA
Product Name Chip Resistor - Surface Mount RES 2.49K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details