2.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Res Thin Film 1206 2.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW12062K34BETA-ND | TNPW12062K34BETA |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 1206 2.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |