Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12062K26BETA

Description
2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12062K26BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K26BETA-ND
Chip Resistor - Surface Mount TNPW12062K26BETA-ND
2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 2.26K OHM 1/4W 0.1% 1206 - TNPW12062K26BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W 0.1% 1206
TNPW12062K26BETA
RES 2.26K OHM 1/4W 0.1% 1206 TNPW12062K26BETA
RES 2.26Kohm 1/4W 0.1% 1206

RES 2.26Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 2.26 Kohm, 0.1%, 25 Ppm Vishay - 65C9645 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 2.26 Kohm, 0.1%, 25 Ppm Vishay
65C9645
Tnpw, 1206, 2.26 Kohm, 0.1%, 25 Ppm Vishay 65C9645
TNPW, 1206, 2.26 kOhm, 0.1%, 25 ppm

TNPW, 1206, 2.26 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12062K26BETA-ND TNPW12062K26BETA 65C9645
Product Name Chip Resistor - Surface Mount RES 2.26K OHM 1/4W 0.1% 1206 Tnpw, 1206, 2.26 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details