Vishay Intertechnology, Inc. RES 2.26K OHM 1/4W 0.1% 1206 TNPW12062K26BEEA

Description
RES 2.26Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.26Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/4W 0.1% 1206 - TNPW12062K26BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W 0.1% 1206
TNPW12062K26BEEA
RES 2.26K OHM 1/4W 0.1% 1206 TNPW12062K26BEEA
RES 2.26Kohm 1/4W 0.1% 1206

RES 2.26Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12062K26BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K26BEEA-ND
Chip Resistor - Surface Mount TNPW12062K26BEEA-ND
2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12062K26BEEA TNPW12062K26BEEA-ND
Product Name RES 2.26K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details