Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12062K20FHTA

Description
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12062K20FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12062K20FHTA-ND
Chip Resistor - Surface Mount TNPW12062K20FHTA-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 1206 2.2K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R - TNPW12062K20FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.2K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
TNPW12062K20FHTA
Res Thin Film 1206 2.2K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW12062K20FHTA
Res Thin Film 1206 2.2K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Res Thin Film 1206 2.2K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12062K20FHTA-ND TNPW12062K20FHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 2.2K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers